United Technologies Corporation Explosionproof Strobe/Flashing Light Fixture 116DEXMSTC-FJ

Description
DIODE POLARIZED, STROBE LIGHT TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 16 TO 33 VDC OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE XENON STROBE LAMP TYPE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.55 TO 0.95 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY 3000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
Datasheet
Description
DIODE POLARIZED, STROBE LIGHT TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 16 TO 33 VDC OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE XENON STROBE LAMP TYPE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.55 TO 0.95 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY 3000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Strobe/Flashing Light Fixture - 116DEXMSTC-FJ - United Technologies Corporation
Farmington, CT, USA
Explosionproof Strobe/Flashing Light Fixture
116DEXMSTC-FJ
Explosionproof Strobe/Flashing Light Fixture 116DEXMSTC-FJ
DIODE POLARIZED, STROBE LIGHT TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 16 TO 33 VDC OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE XENON STROBE LAMP TYPE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.55 TO 0.95 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY 3000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
  • DIODE POLARIZED, STROBE LIGHT TYPE
  • CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL
  • 16 TO 33 VDC OPERATING VOLTAGE
  • HAZARDOUS/MARINE LOCATION APPLICATION
  • PENDANT, CEILING, STANCHION, BRACKET MOUNTING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE
  • XENON STROBE LAMP TYPE
  • CORROSION RESISTANT, EXPLOSIONPROOF
  • EPOXY POWDER COATED ENCLOSURE FINISH
  • 0.55 TO 0.95 AMPERE OPERATING CURRENT
  • HIGH IMPACT GLASS DOME LENS MATERIAL
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • 3000 HR LAMP LIFE
  • INCLUDES DOME GUARD
  • 116 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Lighting Fixtures
Product Number 116DEXMSTC-FJ
Product Name Explosionproof Strobe/Flashing Light Fixture
Application Marine; Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details