United Technologies Corporation Buzzer 115-2G5

Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-11/16 INCH W X 25/32 INCH D X 2-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.2 AMPERE OPERATING CURRENT 87 DB AT 1 M, 77 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 45 OHM POWER RATING 4.8 VA COVER FINISH CHROME PLATED 115 MODEL
Datasheet
Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-11/16 INCH W X 25/32 INCH D X 2-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.2 AMPERE OPERATING CURRENT 87 DB AT 1 M, 77 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 45 OHM POWER RATING 4.8 VA COVER FINISH CHROME PLATED 115 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 115-2G5
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-11/16 INCH W X 25/32 INCH D X 2-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.2 AMPERE OPERATING CURRENT 87 DB AT 1 M, 77 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 45 OHM POWER RATING 4.8 VA COVER FINISH CHROME PLATED 115 MODEL
  • MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
  • 1-11/16 INCH W X 25/32 INCH D X 2-5/8 INCH H SIZE
  • ZINC PLATED (BASE) FINISH
  • RECTANGULAR SHAPE
  • 24 VAC OPERATING VOLTAGE
  • COMMERCIAL, OFFICE, OEM APPLICATION
  • 0.2 AMPERE OPERATING CURRENT
  • 87 DB AT 1 M, 77 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 45 OHM
  • POWER RATING 4.8 VA
  • COVER FINISH CHROME PLATED
  • 115 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 115-2G5
Product Name Buzzer
Features VolumeControl
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 4758945 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 5358017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - M2BJ-B24C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details