United Technologies Corporation Buzzer 115-2AC

Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-11/16 INCH W X 25/32 INCH D X 2-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 8 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.5 AMPERE OPERATING CURRENT 87 DB AT 1 M, 77 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 6.5 OHM POWER RATING 4 VA COVER FINISH CHROME PLATED 115 MODEL
Datasheet
Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-11/16 INCH W X 25/32 INCH D X 2-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 8 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.5 AMPERE OPERATING CURRENT 87 DB AT 1 M, 77 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 6.5 OHM POWER RATING 4 VA COVER FINISH CHROME PLATED 115 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 115-2AC
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-11/16 INCH W X 25/32 INCH D X 2-5/8 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 8 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.5 AMPERE OPERATING CURRENT 87 DB AT 1 M, 77 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 6.5 OHM POWER RATING 4 VA COVER FINISH CHROME PLATED 115 MODEL
  • MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
  • 1-11/16 INCH W X 25/32 INCH D X 2-5/8 INCH H SIZE
  • ZINC PLATED (BASE) FINISH
  • RECTANGULAR SHAPE
  • 8 VAC OPERATING VOLTAGE
  • COMMERCIAL, OFFICE, OEM APPLICATION
  • 0.5 AMPERE OPERATING CURRENT
  • 87 DB AT 1 M, 77 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 6.5 OHM
  • POWER RATING 4 VA
  • COVER FINISH CHROME PLATED
  • 115 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 115-2AC
Product Name Buzzer
Features VolumeControl
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7542087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
View Details
Electromagnetic Buzzers -  - EPCOS AG
Specs
Technology Electromagnetic
Type Transmitter
Shape Round; Square / Rectangular
View Details