United Technologies Corporation Buzzer 115-1G5

Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-9/32 INCH W X 5/8 INCH D X 2-5/32 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.2 AMPERE OPERATING CURRENT 83 DB AT 1 M, 73 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 80 OHM POWER RATING 4.8 VA COVER FINISH CHROME PLATED 115 MODEL
Datasheet
Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-9/32 INCH W X 5/8 INCH D X 2-5/32 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.2 AMPERE OPERATING CURRENT 83 DB AT 1 M, 73 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 80 OHM POWER RATING 4.8 VA COVER FINISH CHROME PLATED 115 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 115-1G5
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 1-9/32 INCH W X 5/8 INCH D X 2-5/32 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.2 AMPERE OPERATING CURRENT 83 DB AT 1 M, 73 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 80 OHM POWER RATING 4.8 VA COVER FINISH CHROME PLATED 115 MODEL
  • MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
  • 1-9/32 INCH W X 5/8 INCH D X 2-5/32 INCH H SIZE
  • ZINC PLATED (BASE) FINISH
  • RECTANGULAR SHAPE
  • 24 VAC OPERATING VOLTAGE
  • COMMERCIAL, OFFICE, OEM APPLICATION
  • 0.2 AMPERE OPERATING CURRENT
  • 83 DB AT 1 M, 73 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 80 OHM
  • POWER RATING 4.8 VA
  • COVER FINISH CHROME PLATED
  • 115 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 115-1G5
Product Name Buzzer
Features VolumeControl
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7243156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details