United Technologies CorporationStack Light Lamp113LMP-10W
Description
INCANDESCENT TYPE
113 SERIES STACK LIGHT USED ON
120 VAC VOLTAGE RATING
0.062 AMPERE CURRENT RATING
10 W WATTAGE
MACHLIGHT[R] BRAND
INCLUDES (3) INDIVIDUAL BULBS
LAMP LIFE 1000 HR
113 MODEL
Datasheet
Description
INCANDESCENT TYPE
113 SERIES STACK LIGHT USED ON
120 VAC VOLTAGE RATING
0.062 AMPERE CURRENT RATING
10 W WATTAGE
MACHLIGHT[R] BRAND
INCLUDES (3) INDIVIDUAL BULBS
LAMP LIFE 1000 HR
113 MODEL
INCANDESCENT TYPE
113 SERIES STACK LIGHT USED ON
120 VAC VOLTAGE RATING
0.062 AMPERE CURRENT RATING
10 W WATTAGE
MACHLIGHT[R] BRAND
INCLUDES (3) INDIVIDUAL BULBS
LAMP LIFE 1000 HR
113 MODEL
INCANDESCENT TYPE
113 SERIES STACK LIGHT USED ON
120 VAC VOLTAGE RATING
0.062 AMPERE CURRENT RATING
10 W WATTAGE
MACHLIGHT[R] BRAND
INCLUDES (3) INDIVIDUAL BULBS
LAMP LIFE 1000 HR
113 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Incandescent Lamps
Product Number
113LMP-10W
Product Name
Stack Light Lamp
Lamp Power
10 watts
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems