United Technologies CorporationStrobe/Flashing Light Unit107DV2PSTG-EK
Description
STROBE LIGHT TYPE
POLYCARBONATE LENS, GLASS DOME MATERIAL
7 INCH DIA X 10-1/4 INCH H SIZE
UL, CUL APPROVAL
12 TO 48 VDC OPERATING VOLTAGE
COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION
3/4 INCH CONDUIT/PENDANT MOUNTING
NEMA 3R/4 ENCLOSURE
1.2 AMPERE OPERATING CURRENT
GREEN LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
WITH DOME FACING DOWN
107DV2PST MODEL
United Technologies Corporation
Done
Datasheet
Description
STROBE LIGHT TYPE
POLYCARBONATE LENS, GLASS DOME MATERIAL
7 INCH DIA X 10-1/4 INCH H SIZE
UL, CUL APPROVAL
12 TO 48 VDC OPERATING VOLTAGE
COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION
3/4 INCH CONDUIT/PENDANT MOUNTING
NEMA 3R/4 ENCLOSURE
1.2 AMPERE OPERATING CURRENT
GREEN LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
WITH DOME FACING DOWN
107DV2PST MODEL
STROBE LIGHT TYPE
POLYCARBONATE LENS, GLASS DOME MATERIAL
7 INCH DIA X 10-1/4 INCH H SIZE
UL, CUL APPROVAL
12 TO 48 VDC OPERATING VOLTAGE
COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION
3/4 INCH CONDUIT/PENDANT MOUNTING
NEMA 3R/4 ENCLOSURE
1.2 AMPERE OPERATING CURRENT
GREEN LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
WITH DOME FACING DOWN
107DV2PST MODEL