United Technologies Corporation Strobe/Flashing Light Unit 107DV2PSTA-N5

Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 7 INCH DIA X 10-1/4 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 3/4 INCH CONDUIT/PENDANT MOUNTING NEMA 3R/4 ENCLOSURE 0.1 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2PST MODEL
Datasheet
Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 7 INCH DIA X 10-1/4 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 3/4 INCH CONDUIT/PENDANT MOUNTING NEMA 3R/4 ENCLOSURE 0.1 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2PST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 107DV2PSTA-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
107DV2PSTA-N5
Strobe/Flashing Light Unit 107DV2PSTA-N5
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 7 INCH DIA X 10-1/4 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 3/4 INCH CONDUIT/PENDANT MOUNTING NEMA 3R/4 ENCLOSURE 0.1 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2PST MODEL
  • STROBE LIGHT TYPE
  • POLYCARBONATE LENS, GLASS DOME MATERIAL
  • 7 INCH DIA X 10-1/4 INCH H SIZE
  • UL, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION
  • 3/4 INCH CONDUIT/PENDANT MOUNTING
  • NEMA 3R/4 ENCLOSURE
  • 0.1 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • WITH DOME FACING DOWN
  • 107DV2PST MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 107DV2PSTA-N5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Agency Approvals UL; ULC
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Industrial Horn - 855H-BCD24EDR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Amber
View Details
27XST Explosion-Proof Strobe Lights - 27XST-120C-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Beacons - 2222005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Revolving; Flashing; Flashing, Rotating, Steady
Color Red; Red
View Details
Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details