United Technologies Corporation Strobe/Flashing Light Unit 107DV2CSTR-R5

Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 7 INCH DIA X 10-1/8 INCH H SIZE UL, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/CEILING MOUNTING NEMA 3R/4 ENCLOSURE 0.05 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2CST MODEL
Datasheet
Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 7 INCH DIA X 10-1/8 INCH H SIZE UL, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/CEILING MOUNTING NEMA 3R/4 ENCLOSURE 0.05 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2CST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 107DV2CSTR-R5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
107DV2CSTR-R5
Strobe/Flashing Light Unit 107DV2CSTR-R5
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 7 INCH DIA X 10-1/8 INCH H SIZE UL, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/CEILING MOUNTING NEMA 3R/4 ENCLOSURE 0.05 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2CST MODEL
  • STROBE LIGHT TYPE
  • POLYCARBONATE LENS, GLASS DOME MATERIAL
  • 7 INCH DIA X 10-1/8 INCH H SIZE
  • UL, CUL APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION
  • 4 INCH SQUARE BOX/CEILING MOUNTING
  • NEMA 3R/4 ENCLOSURE
  • 0.05 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • WITH DOME FACING DOWN
  • 107DV2CST MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 107DV2CSTR-R5
Product Name Strobe/Flashing Light Unit
Mounting Ceiling Mounted
Agency Approvals UL; ULC
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
27XST Explosion-Proof Strobe Lights - 27XST-120A-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Sounder Beacons - 1931066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; 1/2 Hz (30 FPM), Continuous, Flashing 1 Hz (60 FPM)
Color Clear; Red; Amber; Green; Blue; Magenta, Red, Blue, Clear, Green, Amber
View Details