United Technologies Corporation Strobe/Flashing Light Unit 107DV2CSTC-EK

Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 7 INCH DIA X 10-1/8 INCH H SIZE UL, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/CEILING MOUNTING NEMA 3R/4 ENCLOSURE 1.2 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2CST MODEL
Datasheet
Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 7 INCH DIA X 10-1/8 INCH H SIZE UL, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/CEILING MOUNTING NEMA 3R/4 ENCLOSURE 1.2 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2CST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 107DV2CSTC-EK - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
107DV2CSTC-EK
Strobe/Flashing Light Unit 107DV2CSTC-EK
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 7 INCH DIA X 10-1/8 INCH H SIZE UL, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/CEILING MOUNTING NEMA 3R/4 ENCLOSURE 1.2 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2CST MODEL
  • STROBE LIGHT TYPE
  • POLYCARBONATE LENS, GLASS DOME MATERIAL
  • 7 INCH DIA X 10-1/8 INCH H SIZE
  • UL, CUL APPROVAL
  • 12 TO 48 VDC OPERATING VOLTAGE
  • COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION
  • 4 INCH SQUARE BOX/CEILING MOUNTING
  • NEMA 3R/4 ENCLOSURE
  • 1.2 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • WITH DOME FACING DOWN
  • 107DV2CST MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 107DV2CSTC-EK
Product Name Strobe/Flashing Light Unit
Mounting Ceiling Mounted
Agency Approvals UL; ULC
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10DDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131DST-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
Sounder Beacons - 142185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Blue; Blue
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details