United Technologies Corporation Strobe/Flashing Light Unit 107DV2BSTM-S1

Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 10-1/2 INCH W X 11-3/8 INCH H SIZE UL, CUL APPROVAL 250 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/BRACKET MOUNTING NEMA 3R/4 ENCLOSURE 0.1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2BST MODEL
Datasheet
Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 10-1/2 INCH W X 11-3/8 INCH H SIZE UL, CUL APPROVAL 250 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/BRACKET MOUNTING NEMA 3R/4 ENCLOSURE 0.1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2BST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 107DV2BSTM-S1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
107DV2BSTM-S1
Strobe/Flashing Light Unit 107DV2BSTM-S1
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 10-1/2 INCH W X 11-3/8 INCH H SIZE UL, CUL APPROVAL 250 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/BRACKET MOUNTING NEMA 3R/4 ENCLOSURE 0.1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2BST MODEL
  • STROBE LIGHT TYPE
  • POLYCARBONATE LENS, GLASS DOME MATERIAL
  • 10-1/2 INCH W X 11-3/8 INCH H SIZE
  • UL, CUL APPROVAL
  • 250 VDC OPERATING VOLTAGE
  • COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION
  • 4 INCH SQUARE BOX/BRACKET MOUNTING
  • NEMA 3R/4 ENCLOSURE
  • 0.1 AMPERE OPERATING CURRENT
  • MAGENTA LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • WITH DOME FACING DOWN
  • 107DV2BST MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 107DV2BSTM-S1
Product Name Strobe/Flashing Light Unit
Mounting Bracket Mount
Agency Approvals UL; ULC
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-A-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
Beacons - 1226680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details