United Technologies Corporation Strobe/Flashing Light Unit 107DV2BSTC-EK

Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 10-1/2 INCH W X 11-3/8 INCH H SIZE UL, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/BRACKET MOUNTING NEMA 3R/4 ENCLOSURE 1.2 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2BST MODEL
Datasheet
Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 10-1/2 INCH W X 11-3/8 INCH H SIZE UL, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/BRACKET MOUNTING NEMA 3R/4 ENCLOSURE 1.2 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2BST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 107DV2BSTC-EK - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
107DV2BSTC-EK
Strobe/Flashing Light Unit 107DV2BSTC-EK
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 10-1/2 INCH W X 11-3/8 INCH H SIZE UL, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/BRACKET MOUNTING NEMA 3R/4 ENCLOSURE 1.2 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR WITH DOME FACING DOWN 107DV2BST MODEL
  • STROBE LIGHT TYPE
  • POLYCARBONATE LENS, GLASS DOME MATERIAL
  • 10-1/2 INCH W X 11-3/8 INCH H SIZE
  • UL, CUL APPROVAL
  • 12 TO 48 VDC OPERATING VOLTAGE
  • COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION
  • 4 INCH SQUARE BOX/BRACKET MOUNTING
  • NEMA 3R/4 ENCLOSURE
  • 1.2 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • WITH DOME FACING DOWN
  • 107DV2BST MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 107DV2BSTC-EK
Product Name Strobe/Flashing Light Unit
Mounting Bracket Mount
Agency Approvals UL; ULC
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Sounder Beacons - 100972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Lights - 225XST-I-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details