United Technologies Corporation Strobe/Flashing Light Unit 107DDV2PSTA-G1

Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 7 INCH DIA X 10-1/4 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 3/4 INCH CONDUIT/PENDANT MOUNTING NEMA 3R/4 ENCLOSURE 0.8 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR POLARIZED DIODE WITH DOME FACING DOWN 107DDV2PST MODEL
Datasheet
Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 7 INCH DIA X 10-1/4 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 3/4 INCH CONDUIT/PENDANT MOUNTING NEMA 3R/4 ENCLOSURE 0.8 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR POLARIZED DIODE WITH DOME FACING DOWN 107DDV2PST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 107DDV2PSTA-G1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
107DDV2PSTA-G1
Strobe/Flashing Light Unit 107DDV2PSTA-G1
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 7 INCH DIA X 10-1/4 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 3/4 INCH CONDUIT/PENDANT MOUNTING NEMA 3R/4 ENCLOSURE 0.8 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR POLARIZED DIODE WITH DOME FACING DOWN 107DDV2PST MODEL
  • STROBE LIGHT TYPE
  • POLYCARBONATE LENS, GLASS DOME MATERIAL
  • 7 INCH DIA X 10-1/4 INCH H SIZE
  • UL, CUL APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION
  • 3/4 INCH CONDUIT/PENDANT MOUNTING
  • NEMA 3R/4 ENCLOSURE
  • 0.8 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • POLARIZED DIODE
  • WITH DOME FACING DOWN
  • 107DDV2PST MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 107DDV2PSTA-G1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Agency Approvals UL; ULC
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
121ALED Vitalite® LED Rotating Lights - 121ALED-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,NSF
View Details
Sounder Beacons - 2247668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Strobe
Color Red; Red
View Details