United Technologies Corporation Buzzer 1066-N5

Description
ADJUSTABLE VOLUME BUZZER TYPE 1-1/4 INCH DIA X 13/16 INCH H SIZE ZINC PLATED FINISH ROUND SHAPE UL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION WIRE LEAD TERMINAL TYPE 0.05 AMPERE OPERATING CURRENT 84 DB AT 1 M, 74 DB AT 3 FT SOUND INTENSITY DC COIL RESISTANCE 925 OHM POWER RATING 6 VA 1066 MODEL
Datasheet
Description
ADJUSTABLE VOLUME BUZZER TYPE 1-1/4 INCH DIA X 13/16 INCH H SIZE ZINC PLATED FINISH ROUND SHAPE UL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION WIRE LEAD TERMINAL TYPE 0.05 AMPERE OPERATING CURRENT 84 DB AT 1 M, 74 DB AT 3 FT SOUND INTENSITY DC COIL RESISTANCE 925 OHM POWER RATING 6 VA 1066 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 1066-N5
ADJUSTABLE VOLUME BUZZER TYPE 1-1/4 INCH DIA X 13/16 INCH H SIZE ZINC PLATED FINISH ROUND SHAPE UL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION WIRE LEAD TERMINAL TYPE 0.05 AMPERE OPERATING CURRENT 84 DB AT 1 M, 74 DB AT 3 FT SOUND INTENSITY DC COIL RESISTANCE 925 OHM POWER RATING 6 VA 1066 MODEL
  • ADJUSTABLE VOLUME BUZZER TYPE
  • 1-1/4 INCH DIA X 13/16 INCH H SIZE
  • ZINC PLATED FINISH
  • ROUND SHAPE
  • UL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION
  • WIRE LEAD TERMINAL TYPE
  • 0.05 AMPERE OPERATING CURRENT
  • 84 DB AT 1 M, 74 DB AT 3 FT SOUND INTENSITY
  • DC COIL RESISTANCE 925 OHM
  • POWER RATING 6 VA
  • 1066 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 1066-N5
Product Name Buzzer
Features VolumeControl
Shape Round
Terminations Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 81071471 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 7800743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezoelectric Buzzers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Transmitter
Shape Round
View Details