United Technologies Corporation Buzzer 1066-G5

Description
ADJUSTABLE VOLUME BUZZER TYPE 1-1/4 INCH DIA X 13/16 INCH H SIZE ZINC PLATED FINISH ROUND SHAPE UL APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION WIRE LEAD TERMINAL TYPE 0.25 AMPERE OPERATING CURRENT 84 DB AT 1 M, 74 DB AT 3 FT SOUND INTENSITY DC COIL RESISTANCE 36 OHM POWER RATING 6 VA 1066 MODEL
Datasheet
Description
ADJUSTABLE VOLUME BUZZER TYPE 1-1/4 INCH DIA X 13/16 INCH H SIZE ZINC PLATED FINISH ROUND SHAPE UL APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION WIRE LEAD TERMINAL TYPE 0.25 AMPERE OPERATING CURRENT 84 DB AT 1 M, 74 DB AT 3 FT SOUND INTENSITY DC COIL RESISTANCE 36 OHM POWER RATING 6 VA 1066 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 1066-G5
ADJUSTABLE VOLUME BUZZER TYPE 1-1/4 INCH DIA X 13/16 INCH H SIZE ZINC PLATED FINISH ROUND SHAPE UL APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION WIRE LEAD TERMINAL TYPE 0.25 AMPERE OPERATING CURRENT 84 DB AT 1 M, 74 DB AT 3 FT SOUND INTENSITY DC COIL RESISTANCE 36 OHM POWER RATING 6 VA 1066 MODEL
  • ADJUSTABLE VOLUME BUZZER TYPE
  • 1-1/4 INCH DIA X 13/16 INCH H SIZE
  • ZINC PLATED FINISH
  • ROUND SHAPE
  • UL APPROVAL
  • 24 VAC AT 50/60 HZ OPERATING VOLTAGE
  • RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION
  • WIRE LEAD TERMINAL TYPE
  • 0.25 AMPERE OPERATING CURRENT
  • 84 DB AT 1 M, 74 DB AT 3 FT SOUND INTENSITY
  • DC COIL RESISTANCE 36 OHM
  • POWER RATING 6 VA
  • 1066 MODEL
Supplier's Site Datasheet
Buzzer/Horn/Alarm - 25505701 - Radwell International
Willingboro, NJ, United States
Buzzer/Horn/Alarm
25505701
Buzzer/Horn/Alarm 25505701
BUZZER,24V,60HZ. FREE 2 YEAR RADWELL WARRANTY

BUZZER,24V,60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 1066-G5 25505701
Product Name Buzzer Buzzer/Horn/Alarm
Features VolumeControl
Shape Round
Terminations Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039175 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 7675367P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Piezoelectric Buzzers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Transmitter
Shape Round
View Details