United Technologies Corporation Buzzer 1065-R5

Description
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL 464 APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION FLUSH OUTLET BOX MOUNTING WIRE LEAD TERMINAL TYPE 0.025 AMPERE OPERATING CURRENT 86 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 3600 OHM POWER RATING 6 VA 1065 MODEL
Datasheet
Description
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL 464 APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION FLUSH OUTLET BOX MOUNTING WIRE LEAD TERMINAL TYPE 0.025 AMPERE OPERATING CURRENT 86 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 3600 OHM POWER RATING 6 VA 1065 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 1065-R5
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL 464 APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION FLUSH OUTLET BOX MOUNTING WIRE LEAD TERMINAL TYPE 0.025 AMPERE OPERATING CURRENT 86 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 3600 OHM POWER RATING 6 VA 1065 MODEL
  • ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE
  • 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE
  • ZINC PLATED FINISH
  • UL 464 APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION
  • FLUSH OUTLET BOX MOUNTING
  • WIRE LEAD TERMINAL TYPE
  • 0.025 AMPERE OPERATING CURRENT
  • 86 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 3600 OHM
  • POWER RATING 6 VA
  • 1065 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 1065-R5
Product Name Buzzer
Features VolumeControl
Terminations Leads
Mounting Outlet Box
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 7675370P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 94 dB
View Details
Piezoelectric Receivers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Receiver
Shape Round
View Details