United Technologies Corporation Buzzer 1064-R5

Description
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE APARTMENT, HOME, OEM, PLANT APPLICATION FLUSH OUTLET BOX MOUNTING 0.025 AMPERE OPERATING CURRENT 82 DB AT 3 FT SOUND INTENSITY EDWARDS[R] BRAND DC COIL RESISTANCE 3600 OHM POWER RATING 6 VA 1064 MODEL
Datasheet
Description
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE APARTMENT, HOME, OEM, PLANT APPLICATION FLUSH OUTLET BOX MOUNTING 0.025 AMPERE OPERATING CURRENT 82 DB AT 3 FT SOUND INTENSITY EDWARDS[R] BRAND DC COIL RESISTANCE 3600 OHM POWER RATING 6 VA 1064 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 1064-R5
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE APARTMENT, HOME, OEM, PLANT APPLICATION FLUSH OUTLET BOX MOUNTING 0.025 AMPERE OPERATING CURRENT 82 DB AT 3 FT SOUND INTENSITY EDWARDS[R] BRAND DC COIL RESISTANCE 3600 OHM POWER RATING 6 VA 1064 MODEL
  • ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE
  • 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE
  • ZINC PLATED FINISH
  • UL APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • APARTMENT, HOME, OEM, PLANT APPLICATION
  • FLUSH OUTLET BOX MOUNTING
  • 0.025 AMPERE OPERATING CURRENT
  • 82 DB AT 3 FT SOUND INTENSITY
  • EDWARDS[R] BRAND
  • DC COIL RESISTANCE 3600 OHM
  • POWER RATING 6 VA
  • 1064 MODEL
Supplier's Site Datasheet
Buzzer/Horn/Alarm - 25570593 - Radwell International
Willingboro, NJ, United States
Buzzer/Horn/Alarm
25570593
Buzzer/Horn/Alarm 25570593
FLUSH MOUNTED, HEAVY DUTY BUZZER, PROVIDED WITH TERMINALS FOR WIRING CONNECTIONS.. FREE 2 YEAR RADWELL WARRANTY

FLUSH MOUNTED, HEAVY DUTY BUZZER, PROVIDED WITH TERMINALS FOR WIRING CONNECTIONS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 1064-R5 25570593
Product Name Buzzer Buzzer/Horn/Alarm
Features VolumeControl
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 5358275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 32 mm (1.26 inch)
View Details
Piezoelectric Receivers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Receiver
Shape Round
View Details