United Technologies Corporation Buzzer 1064-N5

Description
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL 464 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION FLUSH OUTLET BOX MOUNTING 0.05 AMPERE OPERATING CURRENT 86 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 925 OHM POWER RATING 6 VA 1064 MODEL
Datasheet
Description
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL 464 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION FLUSH OUTLET BOX MOUNTING 0.05 AMPERE OPERATING CURRENT 86 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 925 OHM POWER RATING 6 VA 1064 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 1064-N5
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL 464 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION FLUSH OUTLET BOX MOUNTING 0.05 AMPERE OPERATING CURRENT 86 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 925 OHM POWER RATING 6 VA 1064 MODEL
  • ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE
  • 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE
  • ZINC PLATED FINISH
  • UL 464 APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION
  • FLUSH OUTLET BOX MOUNTING
  • 0.05 AMPERE OPERATING CURRENT
  • 86 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 925 OHM
  • POWER RATING 6 VA
  • 1064 MODEL
Supplier's Site Datasheet
Buzzer/Horn/Alarm - 25570597 - Radwell International
Willingboro, NJ, United States
Buzzer/Horn/Alarm
25570597
Buzzer/Horn/Alarm 25570597
HEAVY DUTY BUZZER, FLUSH MOUNTED, PROVIDED WITH TERMINALS FOR WIRING CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY BUZZER, FLUSH MOUNTED, PROVIDED WITH TERMINALS FOR WIRING CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 1064-N5 25570597
Product Name Buzzer Buzzer/Horn/Alarm
Features VolumeControl
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Buzzer/Horn/Alarm - 15025874 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 6221512P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 41.8 mm (1.65 inch)
View Details
Alarms, Buzzers, and Sirens - 458-MSS5T-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
View Details