United Technologies Corporation Buzzer 1064-G5

Description
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE APARTMENT, HOME, OEM, PLANT APPLICATION FLUSH OUTLET BOX MOUNTING 0.25 AMPERE OPERATING CURRENT 82 DB AT 3 FT SOUND INTENSITY EDWARDS[R] BRAND DC COIL RESISTANCE 36 OHM POWER RATING 6 VA 1064 MODEL
Datasheet
Description
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE APARTMENT, HOME, OEM, PLANT APPLICATION FLUSH OUTLET BOX MOUNTING 0.25 AMPERE OPERATING CURRENT 82 DB AT 3 FT SOUND INTENSITY EDWARDS[R] BRAND DC COIL RESISTANCE 36 OHM POWER RATING 6 VA 1064 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 1064-G5
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE APARTMENT, HOME, OEM, PLANT APPLICATION FLUSH OUTLET BOX MOUNTING 0.25 AMPERE OPERATING CURRENT 82 DB AT 3 FT SOUND INTENSITY EDWARDS[R] BRAND DC COIL RESISTANCE 36 OHM POWER RATING 6 VA 1064 MODEL
  • ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE
  • 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE
  • ZINC PLATED FINISH
  • UL APPROVAL
  • 24 VAC AT 50/60 HZ OPERATING VOLTAGE
  • APARTMENT, HOME, OEM, PLANT APPLICATION
  • FLUSH OUTLET BOX MOUNTING
  • 0.25 AMPERE OPERATING CURRENT
  • 82 DB AT 3 FT SOUND INTENSITY
  • EDWARDS[R] BRAND
  • DC COIL RESISTANCE 36 OHM
  • POWER RATING 6 VA
  • 1064 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 1064-G5
Product Name Buzzer
Features VolumeControl
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 1812643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - Z11261-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details