United Technologies Corporation Stack Light Module 105XBRMR120A

Description
FLASHING/STEADY LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 595, UL 1598A, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDUSTRIAL/MARINE MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 105XBR MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 595, UL 1598A, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDUSTRIAL/MARINE MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 105XBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 105XBRMR120A - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
105XBRMR120A
Stack Light Module 105XBRMR120A
FLASHING/STEADY LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 595, UL 1598A, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDUSTRIAL/MARINE MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 105XBR MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 4-1/2 INCH DIA X 4-5/8 INCH H SIZE
  • UL 595, UL 1598A, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.108 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • XTRA-BRITE[TM] BRAND
  • BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN
  • LAMP LIFE 148000 HR
  • APPLICATION INDUSTRIAL/MARINE
  • MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 105XBR MODEL
Supplier's Site Datasheet
105 XBR LED, Steady/Flashing, Red, DIV 2, 120V AC - 70016397 - Allied Electronics, Inc.
Fort Worth, TX, USA
105 XBR LED, Steady/Flashing, Red, DIV 2, 120V AC
70016397
105 XBR LED, Steady/Flashing, Red, DIV 2, 120V AC 70016397
The 105XBRM Series LED visual signals are heavy duty, reliable, UL, cUL (General Utility) (misc. device/control unit accessory) beacons. The 105XBRM Series features a UL listed Type 4X enclosure and is UL Listed for Marine Use. These signals are designed for use in industrial applications or in applications where a Type 4X enclosure is required. The 105XBRM LED series come in a steady-on mode, and can easily be set to a 65 fpm flashing mode. The base is manufactured from glass-reinforced thermoplastic polyester resin and the double fresnel lens is made of shatter resistant polycarbonate. Features Available in 24 VDC or 120 VAC Panel, Conduit or Surface Mount Immune to Shock and Vibration –31 to 150°F (–35 to 66C) Operating Temperature UL Listed NEMA Type 4X Housing and Marine Rated UL Listed for Class I, Division 2, Groups A, B, C and D, Class II, Division 2, Groups F and G and Class III Location

The 105XBRM Series LED visual signals are heavy duty, reliable, UL, cUL (General Utility) (misc. device/control unit accessory) beacons. The 105XBRM Series features a UL listed Type 4X enclosure and is UL Listed for Marine Use. These signals are designed for use in industrial applications or in applications where a Type 4X enclosure is required. The 105XBRM LED series come in a steady-on mode, and can easily be set to a 65 fpm flashing mode. The base is manufactured from glass-reinforced thermoplastic polyester resin and the double fresnel lens is made of shatter resistant polycarbonate.
Features

  • Available in 24 VDC or 120 VAC
  • Panel, Conduit or Surface Mount
  • Immune to Shock and Vibration
  • –31 to 150°F (–35 to 66C) Operating Temperature
  • UL Listed NEMA Type 4X Housing and Marine Rated
  • UL Listed for Class I, Division 2, Groups A, B, C and D, Class II, Division 2, Groups F and G and Class III Location
Supplier's Site

Technical Specifications

  United Technologies Corporation Allied Electronics, Inc.
Product Category Warning Lights Warning Lights
Product Number 105XBRMR120A 70016397
Product Name Stack Light Module 105 XBR LED, Steady/Flashing, Red, DIV 2, 120V AC
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10EDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Beacons - 208370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details