United Technologies Corporation Stack Light Module 105XBRMA120A

Description
FLASHING/STEADY LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 595, UL 1598A, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDUSTRIAL/MARINE MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 105XBR MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 595, UL 1598A, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDUSTRIAL/MARINE MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 105XBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 105XBRMA120A - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
105XBRMA120A
Stack Light Module 105XBRMA120A
FLASHING/STEADY LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 595, UL 1598A, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDUSTRIAL/MARINE MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 105XBR MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 4-1/2 INCH DIA X 4-5/8 INCH H SIZE
  • UL 595, UL 1598A, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.108 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • XTRA-BRITE[TM] BRAND
  • BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN
  • LAMP LIFE 148000 HR
  • APPLICATION INDUSTRIAL/MARINE
  • MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 105XBR MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 105XBRMA120A
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
225XST Electraray® Hazardous Location Strobe Warning Lights - 225XST-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details
Beacons - 1445942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals Ce
Visual Indicators Flashing; Flashing
View Details