United Technologies Corporation Stack Light Module 105XBRIRGA24D

Description
FLASHING/STEADY LIGHT TYPE 4.5 INCH DIA X 4.62 INCH H SIZE UL 595, UL 1598A, UL 1638, UL 1604, CUL APPROVAL 24 VDC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.15 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED, GREEN, AMBER LENS COLOR 65 FPM (GREEN), 120 FPM (AMBER), 240 FPM (RED) FLASH RATE XTRA-BRITE[TM], XTRA-SAFE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH SURFACE/CONDUIT/WALL LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 105XBRI MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 4.5 INCH DIA X 4.62 INCH H SIZE UL 595, UL 1598A, UL 1638, UL 1604, CUL APPROVAL 24 VDC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.15 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED, GREEN, AMBER LENS COLOR 65 FPM (GREEN), 120 FPM (AMBER), 240 FPM (RED) FLASH RATE XTRA-BRITE[TM], XTRA-SAFE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH SURFACE/CONDUIT/WALL LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 105XBRI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 105XBRIRGA24D - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
105XBRIRGA24D
Stack Light Module 105XBRIRGA24D
FLASHING/STEADY LIGHT TYPE 4.5 INCH DIA X 4.62 INCH H SIZE UL 595, UL 1598A, UL 1638, UL 1604, CUL APPROVAL 24 VDC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.15 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED, GREEN, AMBER LENS COLOR 65 FPM (GREEN), 120 FPM (AMBER), 240 FPM (RED) FLASH RATE XTRA-BRITE[TM], XTRA-SAFE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH SURFACE/CONDUIT/WALL LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 105XBRI MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 4.5 INCH DIA X 4.62 INCH H SIZE
  • UL 595, UL 1598A, UL 1638, UL 1604, CUL APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.15 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED, GREEN, AMBER LENS COLOR
  • 65 FPM (GREEN), 120 FPM (AMBER), 240 FPM (RED) FLASH RATE
  • XTRA-BRITE[TM], XTRA-SAFE[TM] BRAND
  • BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN
  • LAMP LIFE 148000 HR
  • APPLICATION INDOOR/OUTDOOR/MARINE
  • MOUNTING 3/4 INCH SURFACE/CONDUIT/WALL
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 105XBRI MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 105XBRIRGA24D
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 120V AC Metal Horn - 855HM-CGMA10DL4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-CN-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Beacons - 2262980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Steady
Color Red; Red
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details