United Technologies CorporationStrobe/Flashing Light Unit105STA-R5
Description
STROBE LIGHT TYPE
POLYCARBONATE LENS, GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL
4-1/2 INCH DIA X 4-5/8 INCH H SIZE
UL, CSA APPROVAL
240 VAC OPERATING VOLTAGE
HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION
3/4 INCH NPT CONDUIT/6 INCH BOX MOUNTING
NEMA 4X ENCLOSURE
0.02 AMPERE OPERATING CURRENT
AMBER LENS COLOR
300000 CD LIGHT INTENSITY
EDWARDS[R] BRAND
LAMP LIFE 3000 HR
LAMP OUTPUT ENERGY 3 J
LENS TYPE FRESNEL
WITH LENS FACING UP OR DOWN
105 MODEL
United Technologies Corporation
Done
Datasheet
Description
STROBE LIGHT TYPE
POLYCARBONATE LENS, GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL
4-1/2 INCH DIA X 4-5/8 INCH H SIZE
UL, CSA APPROVAL
240 VAC OPERATING VOLTAGE
HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION
3/4 INCH NPT CONDUIT/6 INCH BOX MOUNTING
NEMA 4X ENCLOSURE
0.02 AMPERE OPERATING CURRENT
AMBER LENS COLOR
300000 CD LIGHT INTENSITY
EDWARDS[R] BRAND
LAMP LIFE 3000 HR
LAMP OUTPUT ENERGY 3 J
LENS TYPE FRESNEL
WITH LENS FACING UP OR DOWN
105 MODEL
STROBE LIGHT TYPE
POLYCARBONATE LENS, GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL
4-1/2 INCH DIA X 4-5/8 INCH H SIZE
UL, CSA APPROVAL
240 VAC OPERATING VOLTAGE
HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION
3/4 INCH NPT CONDUIT/6 INCH BOX MOUNTING
NEMA 4X ENCLOSURE
0.02 AMPERE OPERATING CURRENT
AMBER LENS COLOR
300000 CD LIGHT INTENSITY
EDWARDS[R] BRAND
LAMP LIFE 3000 HR
LAMP OUTPUT ENERGY 3 J
LENS TYPE FRESNEL
WITH LENS FACING UP OR DOWN
105 MODEL