United Technologies Corporation Stack Light Module 105SINHR-N5

Description
STEADY LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 1638, UL 1604, UL 1971, CUL APPROVAL 120 VAC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE 175 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 20000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105 MODEL
Datasheet
Description
STEADY LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 1638, UL 1604, UL 1971, CUL APPROVAL 120 VAC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE 175 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 20000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 105SINHR-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
105SINHR-N5
Stack Light Module 105SINHR-N5
STEADY LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 1638, UL 1604, UL 1971, CUL APPROVAL 120 VAC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE 175 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 20000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105 MODEL
  • STEADY LIGHT TYPE
  • 4-1/2 INCH DIA X 4-5/8 INCH H SIZE
  • UL 1638, UL 1604, UL 1971, CUL APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • 25 W HALOGEN LAMP TYPE
  • 0.2 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • 175 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN
  • LAMP LIFE 20000 HR
  • APPLICATION INDOOR/OUTDOOR/MARINE
  • MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
  • LENS TYPE FRESNEL
  • HARDWARE MATERIAL BRASS
  • 105 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 105SINHR-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 104061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 24V AC Industrial Horn - 855H-BCA24EDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details