United Technologies Corporation Strobe/Flashing Light Unit 105SINHR-G1

Description
STEADY LIGHT TYPE POLYCARBONATE LENS, CORROSION RESISTANT GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH OUTLET BOX/WALL BRACKET MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT RED LENS COLOR 226 LUMEN LIGHT INTENSITY EDWARDS[R] BRAND TWO INTERCHANGEABLE MOUNTING BASE LAMP LIFE 20000 HR LENS TYPE FRESNEL 105 MODEL
Datasheet
Description
STEADY LIGHT TYPE POLYCARBONATE LENS, CORROSION RESISTANT GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH OUTLET BOX/WALL BRACKET MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT RED LENS COLOR 226 LUMEN LIGHT INTENSITY EDWARDS[R] BRAND TWO INTERCHANGEABLE MOUNTING BASE LAMP LIFE 20000 HR LENS TYPE FRESNEL 105 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 105SINHR-G1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
105SINHR-G1
Strobe/Flashing Light Unit 105SINHR-G1
STEADY LIGHT TYPE POLYCARBONATE LENS, CORROSION RESISTANT GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH OUTLET BOX/WALL BRACKET MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT RED LENS COLOR 226 LUMEN LIGHT INTENSITY EDWARDS[R] BRAND TWO INTERCHANGEABLE MOUNTING BASE LAMP LIFE 20000 HR LENS TYPE FRESNEL 105 MODEL
  • STEADY LIGHT TYPE
  • POLYCARBONATE LENS, CORROSION RESISTANT GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL
  • 4-1/2 INCH DIA X 4-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION
  • 3/4 INCH NPT CONDUIT/6 INCH OUTLET BOX/WALL BRACKET MOUNTING
  • NEMA 4X ENCLOSURE
  • 20 W HALOGEN LAMP TYPE
  • 0.8 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 226 LUMEN LIGHT INTENSITY
  • EDWARDS[R] BRAND
  • TWO INTERCHANGEABLE MOUNTING BASE
  • LAMP LIFE 20000 HR
  • LENS TYPE FRESNEL
  • 105 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 105SINHR-G1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Unlock Full Specs
to access all available technical data

Similar Products

Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 235714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Industrial Horn 24V DC Industrial Horn - 855H-BCD24CDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details