United Technologies CorporationStack Light Module105SINHB-G5
Description
STEADY LIGHT TYPE
4-1/2 INCH DIA X 4-5/8 INCH H SIZE
UL 1638, UL 1604, UL 1971, CUL APPROVAL
24 VAC OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN
LAMP LIFE 20000 HR
APPLICATION INDOOR/OUTDOOR/MARIN
E
MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
LENS TYPE FRESNEL
HARDWARE MATERIAL BRASS
105 MODEL
United Technologies Corporation
Done
Datasheet
Description
STEADY LIGHT TYPE
4-1/2 INCH DIA X 4-5/8 INCH H SIZE
UL 1638, UL 1604, UL 1971, CUL APPROVAL
24 VAC OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN
LAMP LIFE 20000 HR
APPLICATION INDOOR/OUTDOOR/MARIN
E
MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
LENS TYPE FRESNEL
HARDWARE MATERIAL BRASS
105 MODEL
STEADY LIGHT TYPE
4-1/2 INCH DIA X 4-5/8 INCH H SIZE
UL 1638, UL 1604, UL 1971, CUL APPROVAL
24 VAC OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN
LAMP LIFE 20000 HR
APPLICATION INDOOR/OUTDOOR/MARIN
E
MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
LENS TYPE FRESNEL
HARDWARE MATERIAL BRASS
105 MODEL
STEADY LIGHT TYPE
4-1/2 INCH DIA X 4-5/8 INCH H SIZE
UL 1638, UL 1604, UL 1971, CUL APPROVAL
24 VAC OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
226 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN