United Technologies Corporation Stack Light Module 105HISTC-N5

Description
STROBE LIGHT TYPE 4-1/2 INCH DIA X 6-3/4 INCH H SIZE UL 1638, UL 1604, UL 1971, CUL APPROVAL 120 VAC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL GRAY REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR, INDUSTRIAL, MARINE MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105 MODEL
Datasheet
Description
STROBE LIGHT TYPE 4-1/2 INCH DIA X 6-3/4 INCH H SIZE UL 1638, UL 1604, UL 1971, CUL APPROVAL 120 VAC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL GRAY REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR, INDUSTRIAL, MARINE MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 105HISTC-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
105HISTC-N5
Stack Light Module 105HISTC-N5
STROBE LIGHT TYPE 4-1/2 INCH DIA X 6-3/4 INCH H SIZE UL 1638, UL 1604, UL 1971, CUL APPROVAL 120 VAC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL GRAY REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR, INDUSTRIAL, MARINE MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105 MODEL
  • STROBE LIGHT TYPE
  • 4-1/2 INCH DIA X 6-3/4 INCH H SIZE
  • UL 1638, UL 1604, UL 1971, CUL APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE MATERIAL GRAY REINFORCED THERMOPLASTIC POLYESTER RESIN
  • LAMP LIFE 3000 HR
  • APPLICATION INDOOR/OUTDOOR, INDUSTRIAL, MARINE
  • MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
  • LENS TYPE FRESNEL
  • HARDWARE MATERIAL BRASS
  • 105 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 105HISTC-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Industrial Horn 115V AC Industrial Horn - 855H-BCA10DDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Sounder Beacons - 245780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Visual Indicators Continuous
Supply Voltage DC or Battery
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details