United Technologies Corporation Stack Light Module 105HISTA-N5

Description
STROBE LIGHT TYPE 4-1/2 INCH DIAMETER X 6-3/4 INCH HEIGHT SIZE UL 1638/1604/1971, CUL APPROVAL 120 VOLT AC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMP OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FOOT PER MINUTE FLASH RATE 800000 CANDELA LIGHT INTENSITY LENS TYPE FRESNEL LAMP LIFE 3000 HOUR MOUNTING TYPE 3/4 INCH PANEL/CONDUIT/WALL MATERIAL BASE (GRAY REINFORCED THERMOPLASTIC POLYESTER RESIN), HARDWARE (BRASS) OPERATING TEMPERATURE RATING 300 DEG C CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICA 105 MODEL
Datasheet
Description
STROBE LIGHT TYPE 4-1/2 INCH DIAMETER X 6-3/4 INCH HEIGHT SIZE UL 1638/1604/1971, CUL APPROVAL 120 VOLT AC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMP OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FOOT PER MINUTE FLASH RATE 800000 CANDELA LIGHT INTENSITY LENS TYPE FRESNEL LAMP LIFE 3000 HOUR MOUNTING TYPE 3/4 INCH PANEL/CONDUIT/WALL MATERIAL BASE (GRAY REINFORCED THERMOPLASTIC POLYESTER RESIN), HARDWARE (BRASS) OPERATING TEMPERATURE RATING 300 DEG C CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICA 105 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 105HISTA-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
105HISTA-N5
Stack Light Module 105HISTA-N5
STROBE LIGHT TYPE 4-1/2 INCH DIAMETER X 6-3/4 INCH HEIGHT SIZE UL 1638/1604/1971, CUL APPROVAL 120 VOLT AC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMP OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FOOT PER MINUTE FLASH RATE 800000 CANDELA LIGHT INTENSITY LENS TYPE FRESNEL LAMP LIFE 3000 HOUR MOUNTING TYPE 3/4 INCH PANEL/CONDUIT/WALL MATERIAL BASE (GRAY REINFORCED THERMOPLASTIC POLYESTER RESIN), HARDWARE (BRASS) OPERATING TEMPERATURE RATING 300 DEG C CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICA 105 MODEL
  • STROBE LIGHT TYPE
  • 4-1/2 INCH DIAMETER X 6-3/4 INCH HEIGHT SIZE
  • UL 1638/1604/1971, CUL APPROVAL
  • 120 VOLT AC OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.1 AMP OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 65 FOOT PER MINUTE FLASH RATE
  • 800000 CANDELA LIGHT INTENSITY
  • LENS TYPE FRESNEL
  • LAMP LIFE 3000 HOUR
  • MOUNTING TYPE 3/4 INCH PANEL/CONDUIT/WALL
  • MATERIAL BASE (GRAY REINFORCED THERMOPLASTIC POLYESTER RESIN), HARDWARE (BRASS)
  • OPERATING TEMPERATURE RATING 300 DEG C
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • APPLICA
  • 105 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 105HISTA-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 1226658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Metal Horn with LED Beacon 24V DC - 855HM-CGMD30DL7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Clear
View Details