United Technologies Corporation Assembled Stack Light Unit 102SIN-RGA-N5

Description
STEADY LIGHT TYPE 3 INCH DIA X 15-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE INCANDESCENT LAMP TYPE RED, GREEN, AMBER LENS COLOR 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND INCLUDES (1) SOUNDER MODULE 102 MODEL
Datasheet
Description
STEADY LIGHT TYPE 3 INCH DIA X 15-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE INCANDESCENT LAMP TYPE RED, GREEN, AMBER LENS COLOR 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND INCLUDES (1) SOUNDER MODULE 102 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 102SIN-RGA-N5 - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
102SIN-RGA-N5
Assembled Stack Light Unit 102SIN-RGA-N5
STEADY LIGHT TYPE 3 INCH DIA X 15-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE INCANDESCENT LAMP TYPE RED, GREEN, AMBER LENS COLOR 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND INCLUDES (1) SOUNDER MODULE 102 MODEL
  • STEADY LIGHT TYPE
  • 3 INCH DIA X 15-1/2 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • CONDUIT MOUNTING
  • NEMA 3R/4X, IP65 ENCLOSURE
  • INCANDESCENT LAMP TYPE
  • RED, GREEN, AMBER LENS COLOR
  • 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY
  • SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE
  • 5 LIGHT UNIT(S)
  • STACKLIGHT[TM] BRAND
  • INCLUDES (1) SOUNDER MODULE
  • 102 MODEL
Supplier's Site Datasheet
Stacklight, Steady-on Incandescant Triliptical, 120 VAC, Red, Amber, & Green - 70016582 - Allied Electronics, Inc.
Fort Worth, TX, USA
Stacklight, Steady-on Incandescant Triliptical, 120 VAC, Red, Amber, & Green
70016582
Stacklight, Steady-on Incandescant Triliptical, 120 VAC, Red, Amber, & Green 70016582
Triliptical Stackable Status Indicator Stacklight contains 3 steady-on incandescent light modules in one single stack and although pre-assembled is stackable in any combination or color. Units are PLC compatible and can be wired directly to most programmable logic controllers without the use of a relay or drop resistor. 3⁄4" NPT conduit mounting. For indoor and outdoor applications. Meets enclosure types 3R, 4X and IEC enclosure IP65 classifications. UL Listed, CSA Certified, CE Compliant.

Triliptical Stackable Status Indicator
Stacklight contains 3 steady-on incandescent light modules in one single stack and although pre-assembled is stackable in any combination or color. Units are PLC compatible and can be wired directly to most programmable logic controllers without the use of a relay or drop resistor. 3⁄4" NPT conduit mounting. For indoor and outdoor applications. Meets enclosure types 3R, 4X and IEC enclosure IP65 classifications. UL Listed, CSA Certified, CE Compliant.

Supplier's Site

Technical Specifications

  United Technologies Corporation Allied Electronics, Inc.
Product Category Warning Lights Warning Lights
Product Number 102SIN-RGA-N5 70016582
Product Name Assembled Stack Light Unit Stacklight, Steady-on Incandescant Triliptical, 120 VAC, Red, Amber, & Green
Mounting Conduit Flush or Panel Mounted
Features Outdoor Rated Outdoor Rated
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Smoke Alarms - 2300839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131ST-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details