United Technologies Corporation Assembled Stack Light Unit 102SIN-RBA-G1

Description
STEADY LIGHT TYPE 3 INCH DIA X 15-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE INCANDESCENT LAMP TYPE RED, BLUE, AMBER LENS COLOR 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND INCLUDES (1) SOUNDER MODULE 102 MODEL
Datasheet
Description
STEADY LIGHT TYPE 3 INCH DIA X 15-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE INCANDESCENT LAMP TYPE RED, BLUE, AMBER LENS COLOR 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND INCLUDES (1) SOUNDER MODULE 102 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 102SIN-RBA-G1 - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
102SIN-RBA-G1
Assembled Stack Light Unit 102SIN-RBA-G1
STEADY LIGHT TYPE 3 INCH DIA X 15-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE INCANDESCENT LAMP TYPE RED, BLUE, AMBER LENS COLOR 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND INCLUDES (1) SOUNDER MODULE 102 MODEL
  • STEADY LIGHT TYPE
  • 3 INCH DIA X 15-1/2 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • CONDUIT MOUNTING
  • NEMA 3R/4X, IP65 ENCLOSURE
  • INCANDESCENT LAMP TYPE
  • RED, BLUE, AMBER LENS COLOR
  • 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY
  • SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE
  • 5 LIGHT UNIT(S)
  • STACKLIGHT[TM] BRAND
  • INCLUDES (1) SOUNDER MODULE
  • 102 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 102SIN-RBA-G1
Product Name Assembled Stack Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

27XST Explosion-Proof Strobe Lights - 27XST-240R-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Beacons - 1445951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall mounting
Agency Approvals Ce, en 60079-0:2012 + all:2013 (iec 60079-0:2011), en 60079-11:2012 + (iec 60079-11:2011)
Visual Indicators Flashing; Flashing
View Details
Industrial Horn 24V DC Industrial Horn - 855H-BCD24ADR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details