United Technologies CorporationAssembled Stack Light Unit102LS-SLEDB-G1
Description
STEADY LIGHT TYPE
3 INCH DIA X 15-1/2 INCH H SIZE
UL (CANADA AND US) APPROVAL
24 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
CONDUIT MOUNTING
NEMA 3R/4X, IP65 ENCLOSURE
LED LAMP TYPE
0.062 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY
PULSATING HORN AUDIBLE DEVICE TYPE
5 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
INCLUDES (1) SOUNDER MODULE
LAMP LIFE 120000 HR
102 MODEL
United Technologies Corporation
Done
Datasheet
Description
STEADY LIGHT TYPE
3 INCH DIA X 15-1/2 INCH H SIZE
UL (CANADA AND US) APPROVAL
24 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
CONDUIT MOUNTING
NEMA 3R/4X, IP65 ENCLOSURE
LED LAMP TYPE
0.062 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY
PULSATING HORN AUDIBLE DEVICE TYPE
5 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
INCLUDES (1) SOUNDER MODULE
LAMP LIFE 120000 HR
102 MODEL
STEADY LIGHT TYPE
3 INCH DIA X 15-1/2 INCH H SIZE
UL (CANADA AND US) APPROVAL
24 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
CONDUIT MOUNTING
NEMA 3R/4X, IP65 ENCLOSURE
LED LAMP TYPE
0.062 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY
PULSATING HORN AUDIBLE DEVICE TYPE
5 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
INCLUDES (1) SOUNDER MODULE
LAMP LIFE 120000 HR
102 MODEL
STEADY LIGHT TYPE
3 INCH DIA X 15-1/2 INCH H SIZE
UL (CANADA AND US) APPROVAL
24 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
CONDUIT MOUNTING
NEMA 3R/4X, IP65 ENCLOSURE
LED LAMP TYPE
0.062 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
BLUE LENS COLOR
89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY
PULSATING HORN AUDIBLE DEVICE TYPE
5 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
INCLUDES (1) SOUNDER MODULE
LAMP LIFE 120000 HR
102 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
102LS-SLEDB-G1
Product Name
Assembled Stack Light Unit
Mounting
Conduit
Features
Outdoor Rated
Agency Approvals
UL; ULC
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems