United Technologies Corporation Assembled Stack Light Unit 102LS-SLEDA-G1

Description
STEADY LIGHT TYPE UL, CSA, CE APPROVAL 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, WEATHER PROOF APPLICATION NEMA 3R/4X, IP65 ENCLOSURE LED LAMP TYPE 65 MILLIAMPERE OPERATING CURRENT AMBER LENS COLOR 346 LUMEN LAMP INTENSITY TRIPTICAL. BRAND 102 MODEL
Datasheet
Description
STEADY LIGHT TYPE UL, CSA, CE APPROVAL 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, WEATHER PROOF APPLICATION NEMA 3R/4X, IP65 ENCLOSURE LED LAMP TYPE 65 MILLIAMPERE OPERATING CURRENT AMBER LENS COLOR 346 LUMEN LAMP INTENSITY TRIPTICAL. BRAND 102 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 102LS-SLEDA-G1 - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
102LS-SLEDA-G1
Assembled Stack Light Unit 102LS-SLEDA-G1
STEADY LIGHT TYPE UL, CSA, CE APPROVAL 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, WEATHER PROOF APPLICATION NEMA 3R/4X, IP65 ENCLOSURE LED LAMP TYPE 65 MILLIAMPERE OPERATING CURRENT AMBER LENS COLOR 346 LUMEN LAMP INTENSITY TRIPTICAL. BRAND 102 MODEL
  • STEADY LIGHT TYPE
  • UL, CSA, CE APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • INDOOR, OUTDOOR, WEATHER PROOF APPLICATION
  • NEMA 3R/4X, IP65 ENCLOSURE
  • LED LAMP TYPE
  • 65 MILLIAMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 346 LUMEN LAMP INTENSITY
  • TRIPTICAL. BRAND
  • 102 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 102LS-SLEDA-G1
Product Name Assembled Stack Light Unit
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
FB2PST-I Fireball® Strobe Warning Lights - FB2PST-I-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
Sounder Beacons - 1931072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Multi-Function (Steady/On-Off), Serial (Eia-485)
Color Amber; Amber
View Details