United Technologies Corporation Assembled Stack Light Unit 102LS-SINH-G1

Description
STEADY LIGHT TYPE UL, CSA, CE APPROVAL 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, WEATHER PROOF APPLICATION NEMA 3R/4X, IP65 ENCLOSURE 9 W HALOGEN LAMP TYPE 320 MILLIAMPERE OPERATING CURRENT 52 LUMEN LAMP INTENSITY TRIPTICAL. BRAND 102 MODEL
Datasheet
Description
STEADY LIGHT TYPE UL, CSA, CE APPROVAL 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, WEATHER PROOF APPLICATION NEMA 3R/4X, IP65 ENCLOSURE 9 W HALOGEN LAMP TYPE 320 MILLIAMPERE OPERATING CURRENT 52 LUMEN LAMP INTENSITY TRIPTICAL. BRAND 102 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 102LS-SINH-G1 - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
102LS-SINH-G1
Assembled Stack Light Unit 102LS-SINH-G1
STEADY LIGHT TYPE UL, CSA, CE APPROVAL 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, WEATHER PROOF APPLICATION NEMA 3R/4X, IP65 ENCLOSURE 9 W HALOGEN LAMP TYPE 320 MILLIAMPERE OPERATING CURRENT 52 LUMEN LAMP INTENSITY TRIPTICAL. BRAND 102 MODEL
  • STEADY LIGHT TYPE
  • UL, CSA, CE APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • INDOOR, OUTDOOR, WEATHER PROOF APPLICATION
  • NEMA 3R/4X, IP65 ENCLOSURE
  • 9 W HALOGEN LAMP TYPE
  • 320 MILLIAMPERE OPERATING CURRENT
  • 52 LUMEN LAMP INTENSITY
  • TRIPTICAL. BRAND
  • 102 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 102LS-SINH-G1
Product Name Assembled Stack Light Unit
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 2222468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Blue; Blue
View Details