United Technologies CorporationAssembled Stack Light Unit101XBRMR120A
Description
FLASHING/STEADY LIGHT TYPE
6 INCH DIA X 18.12 INCH H SIZE
UL (CANADA AND US) APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
CONDUIT MOUNTING
LED LAMP TYPE
0.108 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
RED LENS COLOR
95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
PULSATING HORN AUDIBLE DEVICE TYPE
5 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
LAMP LIFE 148000 HR
101 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING/STEADY LIGHT TYPE
6 INCH DIA X 18.12 INCH H SIZE
UL (CANADA AND US) APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
CONDUIT MOUNTING
LED LAMP TYPE
0.108 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
RED LENS COLOR
95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
PULSATING HORN AUDIBLE DEVICE TYPE
5 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
LAMP LIFE 148000 HR
101 MODEL
FLASHING/STEADY LIGHT TYPE
6 INCH DIA X 18.12 INCH H SIZE
UL (CANADA AND US) APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
CONDUIT MOUNTING
LED LAMP TYPE
0.108 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
RED LENS COLOR
95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
PULSATING HORN AUDIBLE DEVICE TYPE
5 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
LAMP LIFE 148000 HR
101 MODEL