United Technologies Corporation Assembled Stack Light Unit 101XBRMA24D

Description
FLASHING/STEADY LIGHT TYPE 6 INCH DIA X 18.12 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 148000 HR 101 MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 6 INCH DIA X 18.12 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 148000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 101XBRMA24D - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
101XBRMA24D
Assembled Stack Light Unit 101XBRMA24D
FLASHING/STEADY LIGHT TYPE 6 INCH DIA X 18.12 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 148000 HR 101 MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 6 INCH DIA X 18.12 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • CONDUIT MOUNTING
  • LED LAMP TYPE
  • 0.215 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • PULSATING HORN AUDIBLE DEVICE TYPE
  • 5 LIGHT UNIT(S)
  • STACKLIGHT[TM] BRAND
  • LAMP LIFE 148000 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101XBRMA24D
Product Name Assembled Stack Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL; ULC
Visual Indicators Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-CN-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Sounder Beacons - 100982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details