United Technologies Corporation Assembled Stack Light Unit 101STG-N5

Description
STROBE LIGHT TYPE 6 INCH DIA X 7.125 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING XENON LAMP TYPE 0.12 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 300000 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 3000 HR 101 MODEL
Datasheet
Description
STROBE LIGHT TYPE 6 INCH DIA X 7.125 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING XENON LAMP TYPE 0.12 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 300000 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 3000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 101STG-N5 - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
101STG-N5
Assembled Stack Light Unit 101STG-N5
STROBE LIGHT TYPE 6 INCH DIA X 7.125 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING XENON LAMP TYPE 0.12 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 300000 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 3000 HR 101 MODEL
  • STROBE LIGHT TYPE
  • 6 INCH DIA X 7.125 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • 4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING
  • XENON LAMP TYPE
  • 0.12 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • 300000 CP LAMP INTENSITY
  • PULSATING HORN AUDIBLE DEVICE TYPE
  • 4 LIGHT UNIT(S)
  • STACKLIGHT[TM] BRAND
  • LAMP LIFE 3000 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101STG-N5
Product Name Assembled Stack Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL; ULC
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-S277B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Sounder Beacons - 1974728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details