United Technologies Corporation Stack Light Module 101STC-G1

Description
STROBE LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 0.3 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 3000 HR 101 MODEL
Datasheet
Description
STROBE LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 0.3 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 3000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 101STC-G1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
101STC-G1
Stack Light Module 101STC-G1
STROBE LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 0.3 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 3000 HR 101 MODEL
  • STROBE LIGHT TYPE
  • 3-5/16 INCH DIA X 3-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • 0.3 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • ADAPTALIGHT. BRAND
  • LAMP LIFE 3000 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101STC-G1
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Sounder Beacons - 180632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall mounting
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Metal Horn with LED Beacon 240V AC - 855HM-CGMA20DL3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Green
View Details