United Technologies CorporationAssembled Stack Light Unit101STC-E1
Description
STROBE LIGHT TYPE
6 INCH DIA X 7.125 INCH H SIZE
UL (CANADA AND US) APPROVAL
12 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING
XENON LAMP TYPE
0.5 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
CLEAR LENS COLOR
95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
300000 CP LAMP INTENSITY
PULSATING HORN AUDIBLE DEVICE TYPE
4 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
LAMP LIFE 3000 HR
101 MODEL
United Technologies Corporation
Done
Datasheet
Description
STROBE LIGHT TYPE
6 INCH DIA X 7.125 INCH H SIZE
UL (CANADA AND US) APPROVAL
12 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING
XENON LAMP TYPE
0.5 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
CLEAR LENS COLOR
95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
300000 CP LAMP INTENSITY
PULSATING HORN AUDIBLE DEVICE TYPE
4 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
LAMP LIFE 3000 HR
101 MODEL
STROBE LIGHT TYPE
6 INCH DIA X 7.125 INCH H SIZE
UL (CANADA AND US) APPROVAL
12 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING
XENON LAMP TYPE
0.5 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
CLEAR LENS COLOR
95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
300000 CP LAMP INTENSITY
PULSATING HORN AUDIBLE DEVICE TYPE
4 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
LAMP LIFE 3000 HR
101 MODEL
STROBE LIGHT TYPE
6 INCH DIA X 7.125 INCH H SIZE
UL (CANADA AND US) APPROVAL
12 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING
XENON LAMP TYPE
0.5 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
CLEAR LENS COLOR
95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
300000 CP LAMP INTENSITY
PULSATING HORN AUDIBLE DEVICE TYPE
4 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
LAMP LIFE 3000 HR
101 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
101STC-E1
Product Name
Assembled Stack Light Unit
Mounting
Conduit
Features
Outdoor Rated
Agency Approvals
UL; ULC
Visual Indicators
Strobe
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems