United Technologies Corporation Stack Light Module 101STB-G1

Description
STROBE LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 0.3 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 3000 HR 101 MODEL
Datasheet
Description
STROBE LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 0.3 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 3000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 101STB-G1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
101STB-G1
Stack Light Module 101STB-G1
STROBE LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 0.3 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 3000 HR 101 MODEL
  • STROBE LIGHT TYPE
  • 3-5/16 INCH DIA X 3-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • 0.3 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • ADAPTALIGHT. BRAND
  • LAMP LIFE 3000 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101STB-G1
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 1226662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 24V AC Industrial Horn - 855H-BCA24BDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details