United Technologies Corporation Stack Light Module 101SINR-E1

Description
STEADY LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR 189 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 1520 HR 101 MODEL
Datasheet
Description
STEADY LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR 189 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 1520 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 101SINR-E1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
101SINR-E1
Stack Light Module 101SINR-E1
STEADY LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR 189 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 1520 HR 101 MODEL
  • STEADY LIGHT TYPE
  • 3-5/16 INCH DIA X 3-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 12 VDC OPERATING VOLTAGE
  • INCANDESCENT LAMP TYPE
  • 1 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 189 LUMEN LIGHT INTENSITY
  • ADAPTALIGHT. BRAND
  • LAMP LIFE 1520 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101SINR-E1
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Industrial Horn - 855H-BCD24BDR7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-120-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Beacons - 104203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details