United Technologies Corporation Stack Light Module 101SINHG-N5

Description
STEADY LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE 12 W HALOGEN LAMP TYPE 0.11 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 70 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 25000 HR 101 MODEL
Datasheet
Description
STEADY LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE 12 W HALOGEN LAMP TYPE 0.11 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 70 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 25000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 101SINHG-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
101SINHG-N5
Stack Light Module 101SINHG-N5
STEADY LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE 12 W HALOGEN LAMP TYPE 0.11 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 70 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 25000 HR 101 MODEL
  • STEADY LIGHT TYPE
  • 3-5/16 INCH DIA X 3-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 120 V AT 50/60 HZ OPERATING VOLTAGE
  • 12 W HALOGEN LAMP TYPE
  • 0.11 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • 70 LUMEN LIGHT INTENSITY
  • ADAPTALIGHT. BRAND
  • LAMP LIFE 25000 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101SINHG-N5
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

DurAlert™ Audible and Visual Signal - DRTX-AV-120-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
Beacons - 2222017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Red; Red
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details