United Technologies Corporation Stack Light Module 101SINHB-G1

Description
STEADY LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 52 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 15000 HR 101 MODEL
Datasheet
Description
STEADY LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 52 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 15000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 101SINHB-G1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
101SINHB-G1
Stack Light Module 101SINHB-G1
STEADY LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 52 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 15000 HR 101 MODEL
  • STEADY LIGHT TYPE
  • 3-5/16 INCH DIA X 3-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • 9 W HALOGEN LAMP TYPE
  • 0.32 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • BLUE LENS COLOR
  • 52 LUMEN LIGHT INTENSITY
  • ADAPTALIGHT. BRAND
  • LAMP LIFE 15000 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101SINHB-G1
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Beacons - 1226666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details