United Technologies CorporationStack Light Module101SINHA-G1
Description
STEADY LIGHT TYPE
3-5/16 INCH DIA X 3-5/8 INCH H SIZE
UL, CSA APPROVAL
24 VDC OPERATING VOLTAGE
9 W HALOGEN LAMP TYPE
0.32 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
AMBER LENS COLOR
52 LUMEN LIGHT INTENSITY
ADAPTALIGHT. BRAND
LAMP LIFE 15000 HR
101 MODEL
United Technologies Corporation
Done
Datasheet
Description
STEADY LIGHT TYPE
3-5/16 INCH DIA X 3-5/8 INCH H SIZE
UL, CSA APPROVAL
24 VDC OPERATING VOLTAGE
9 W HALOGEN LAMP TYPE
0.32 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
AMBER LENS COLOR
52 LUMEN LIGHT INTENSITY
ADAPTALIGHT. BRAND
LAMP LIFE 15000 HR
101 MODEL
STEADY LIGHT TYPE
3-5/16 INCH DIA X 3-5/8 INCH H SIZE
UL, CSA APPROVAL
24 VDC OPERATING VOLTAGE
9 W HALOGEN LAMP TYPE
0.32 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
AMBER LENS COLOR
52 LUMEN LIGHT INTENSITY
ADAPTALIGHT. BRAND
LAMP LIFE 15000 HR
101 MODEL