United Technologies CorporationStack Light Module101FINR-E1
Description
FLASHING LIGHT TYPE
3-5/16 INCH DIA X 3-5/8 INCH H SIZE
UL, CSA APPROVAL
12 VDC OPERATING VOLTAGE
INCANDESCENT LAMP TYPE
1 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
189 LUMEN LIGHT INTENSITY
ADAPTALIGHT. BRAND
LAMP LIFE 1520 HR
101 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING LIGHT TYPE
3-5/16 INCH DIA X 3-5/8 INCH H SIZE
UL, CSA APPROVAL
12 VDC OPERATING VOLTAGE
INCANDESCENT LAMP TYPE
1 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
189 LUMEN LIGHT INTENSITY
ADAPTALIGHT. BRAND
LAMP LIFE 1520 HR
101 MODEL
FLASHING LIGHT TYPE
3-5/16 INCH DIA X 3-5/8 INCH H SIZE
UL, CSA APPROVAL
12 VDC OPERATING VOLTAGE
INCANDESCENT LAMP TYPE
1 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
189 LUMEN LIGHT INTENSITY
ADAPTALIGHT. BRAND
LAMP LIFE 1520 HR
101 MODEL
FLASHING LIGHT TYPE
3-5/16 INCH DIA X 3-5/8 INCH H SIZE
UL, CSA APPROVAL
12 VDC OPERATING VOLTAGE
INCANDESCENT LAMP TYPE
1 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
189 LUMEN LIGHT INTENSITY
ADAPTALIGHT. BRAND
LAMP LIFE 1520 HR
101 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
101FINR-E1
Product Name
Stack Light Module
Agency Approvals
UL
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems