United Technologies Corporation Stack Light Module 101FINM-E1

Description
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 1520 HR 101 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 1520 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 101FINM-E1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
101FINM-E1
Stack Light Module 101FINM-E1
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 1520 HR 101 MODEL
  • FLASHING LIGHT TYPE
  • 3-5/16 INCH DIA X 3-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 12 VDC OPERATING VOLTAGE
  • INCANDESCENT LAMP TYPE
  • 1 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • MAGENTA LENS COLOR
  • 65 FPM FLASH RATE
  • 189 LUMEN LIGHT INTENSITY
  • ADAPTALIGHT[R] BRAND
  • LAMP LIFE 1520 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101FINM-E1
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

120mm Industrial Beacon 120 mm Beacon - 855BM-S24DH6 - Allen-Bradley / Rockwell Automation
Specs
Color Blue
View Details
Sounder Beacons - 1974668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Side mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details