United Technologies Corporation Stack Light Module 101FINHM-N5

Description
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE 12 W HALOGEN LAMP TYPE 0.11 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 70 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 25000 HR 101 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE 12 W HALOGEN LAMP TYPE 0.11 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 70 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 25000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 101FINHM-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
101FINHM-N5
Stack Light Module 101FINHM-N5
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE 12 W HALOGEN LAMP TYPE 0.11 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 70 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 25000 HR 101 MODEL
  • FLASHING LIGHT TYPE
  • 3-5/16 INCH DIA X 3-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 120 V AT 50/60 HZ OPERATING VOLTAGE
  • 12 W HALOGEN LAMP TYPE
  • 0.11 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • MAGENTA LENS COLOR
  • 65 FPM FLASH RATE
  • 70 LUMEN LIGHT INTENSITY
  • ADAPTALIGHT[R] BRAND
  • LAMP LIFE 25000 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101FINHM-N5
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

90mm Industrial Beacon 90 mm Beacon - 855BS-S35SL3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Green
View Details
154XSTHI and 154XST-024*-CN Hazardous Location Supervised Strobe Warning Lights - 154XSTHI - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; UL Fire
Visual Indicators Strobe
View Details
Beacons - 236284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS Compliant
Visual Indicators Revolving; Rotating
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details