United Technologies Corporation Stack Light Module 101FINHG-G1

Description
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 65 FPM FLASH RATE 52 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 15000 HR 101 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 65 FPM FLASH RATE 52 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 15000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 101FINHG-G1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
101FINHG-G1
Stack Light Module 101FINHG-G1
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 65 FPM FLASH RATE 52 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 15000 HR 101 MODEL
  • FLASHING LIGHT TYPE
  • 3-5/16 INCH DIA X 3-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • 9 W HALOGEN LAMP TYPE
  • 0.32 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • 65 FPM FLASH RATE
  • 52 LUMEN LIGHT INTENSITY
  • ADAPTALIGHT[R] BRAND
  • LAMP LIFE 15000 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101FINHG-G1
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-B-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Sounder Beacons - 100982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details