United Technologies Corporation Stack Light Module 101FINHC-N5

Description
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE 12 W HALOGEN LAMP TYPE 0.11 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 70 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 25000 HR 101 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE 12 W HALOGEN LAMP TYPE 0.11 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 70 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 25000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 101FINHC-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
101FINHC-N5
Stack Light Module 101FINHC-N5
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE 12 W HALOGEN LAMP TYPE 0.11 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 70 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 25000 HR 101 MODEL
  • FLASHING LIGHT TYPE
  • 3-5/16 INCH DIA X 3-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 120 V AT 50/60 HZ OPERATING VOLTAGE
  • 12 W HALOGEN LAMP TYPE
  • 0.11 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • 70 LUMEN LIGHT INTENSITY
  • ADAPTALIGHT[R] BRAND
  • LAMP LIFE 25000 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101FINHC-N5
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 1974661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details