United Technologies Corporation Stack Light Module 101FINB-E1

Description
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 1520 HR 101 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 1520 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 101FINB-E1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
101FINB-E1
Stack Light Module 101FINB-E1
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 1520 HR 101 MODEL
  • FLASHING LIGHT TYPE
  • 3-5/16 INCH DIA X 3-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 12 VDC OPERATING VOLTAGE
  • INCANDESCENT LAMP TYPE
  • 1 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • 189 LUMEN LIGHT INTENSITY
  • ADAPTALIGHT. BRAND
  • LAMP LIFE 1520 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101FINB-E1
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 12V DC Industrial Horn - 855H-BCD12CDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Sounder Beacons - 142187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing, Steady
Color Blue; Blue
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details