United Technologies Corporation Strobe/Flashing Light Unit 100SBR-N5

Description
ROTATING LIGHT TYPE HIGH IMPACT POLYCARBONATE DOME, PVC COATED BASE MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE OUTDOOR, HEAVY DUTY APPLICATION 3/4 INCH NPT CONDUIT MOUNTING NEMA 3R ENCLOSURE INCANDESCENT LAMP TYPE 0.8 AMPERE OPERATING CURRENT RED LENS COLOR 80 FPM FLASH RATE 35000 CD LIGHT INTENSITY PATHFINDER[TM] BRAND LAMP LIFE 900 HR 100SB MODEL
Datasheet
Description
ROTATING LIGHT TYPE HIGH IMPACT POLYCARBONATE DOME, PVC COATED BASE MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE OUTDOOR, HEAVY DUTY APPLICATION 3/4 INCH NPT CONDUIT MOUNTING NEMA 3R ENCLOSURE INCANDESCENT LAMP TYPE 0.8 AMPERE OPERATING CURRENT RED LENS COLOR 80 FPM FLASH RATE 35000 CD LIGHT INTENSITY PATHFINDER[TM] BRAND LAMP LIFE 900 HR 100SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 100SBR-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
100SBR-N5
Strobe/Flashing Light Unit 100SBR-N5
ROTATING LIGHT TYPE HIGH IMPACT POLYCARBONATE DOME, PVC COATED BASE MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE OUTDOOR, HEAVY DUTY APPLICATION 3/4 INCH NPT CONDUIT MOUNTING NEMA 3R ENCLOSURE INCANDESCENT LAMP TYPE 0.8 AMPERE OPERATING CURRENT RED LENS COLOR 80 FPM FLASH RATE 35000 CD LIGHT INTENSITY PATHFINDER[TM] BRAND LAMP LIFE 900 HR 100SB MODEL
  • ROTATING LIGHT TYPE
  • HIGH IMPACT POLYCARBONATE DOME, PVC COATED BASE MATERIAL
  • 8-1/2 INCH DIA X 9-1/2 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • OUTDOOR, HEAVY DUTY APPLICATION
  • 3/4 INCH NPT CONDUIT MOUNTING
  • NEMA 3R ENCLOSURE
  • INCANDESCENT LAMP TYPE
  • 0.8 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 80 FPM FLASH RATE
  • 35000 CD LIGHT INTENSITY
  • PATHFINDER[TM] BRAND
  • LAMP LIFE 900 HR
  • 100SB MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 100SBR-N5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
121X Explosion Proof LED Rotating Lights - 121X-120A-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
Visual Indicators Revolving
View Details
Sounder Beacons - 1974635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Strobe
View Details