United Technologies Corporation Strobe/Flashing Light Unit 100SBG-N5

Description
ROTATING LIGHT TYPE HIGH IMPACT POLYCARBONATE DOME MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE UL 1638 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HEAVY DUTY APPLICATION 3/4 INCH NPT CONDUIT MOUNTING NEMA 3R ENCLOSURE SEALED BEAM LAMP TYPE 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 80 FPM FLASH RATE 35000 CP LIGHT INTENSITY PATHFINDER[T] BRAND PVC COATED BASE FOR CORROSION RESISTANCE SUPPLIED WITH TWO PAR36 LAMP 100SB MODEL
Datasheet
Description
ROTATING LIGHT TYPE HIGH IMPACT POLYCARBONATE DOME MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE UL 1638 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HEAVY DUTY APPLICATION 3/4 INCH NPT CONDUIT MOUNTING NEMA 3R ENCLOSURE SEALED BEAM LAMP TYPE 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 80 FPM FLASH RATE 35000 CP LIGHT INTENSITY PATHFINDER[T] BRAND PVC COATED BASE FOR CORROSION RESISTANCE SUPPLIED WITH TWO PAR36 LAMP 100SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 100SBG-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
100SBG-N5
Strobe/Flashing Light Unit 100SBG-N5
ROTATING LIGHT TYPE HIGH IMPACT POLYCARBONATE DOME MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE UL 1638 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HEAVY DUTY APPLICATION 3/4 INCH NPT CONDUIT MOUNTING NEMA 3R ENCLOSURE SEALED BEAM LAMP TYPE 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 80 FPM FLASH RATE 35000 CP LIGHT INTENSITY PATHFINDER[T] BRAND PVC COATED BASE FOR CORROSION RESISTANCE SUPPLIED WITH TWO PAR36 LAMP 100SB MODEL
  • ROTATING LIGHT TYPE
  • HIGH IMPACT POLYCARBONATE DOME MATERIAL
  • 8-1/2 INCH DIA X 9-1/2 INCH H SIZE
  • UL 1638 APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • HEAVY DUTY APPLICATION
  • 3/4 INCH NPT CONDUIT MOUNTING
  • NEMA 3R ENCLOSURE
  • SEALED BEAM LAMP TYPE
  • 0.8 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 80 FPM FLASH RATE
  • 35000 CP LIGHT INTENSITY
  • PATHFINDER[T] BRAND
  • PVC COATED BASE FOR CORROSION RESISTANCE
  • SUPPLIED WITH TWO PAR36 LAMP
  • 100SB MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 100SBG-N5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10BDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
371DST Commander® Double Strobe Hazardous Location Lights - 371DST-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Strobe
View Details